STMicroelectronics 8-bit 6V SOIC Logic IC M74HC165RM13TR

Description
8-Bit Parallel-In Serial-Out Shift Register, CMOS, SOIC, 6V Product overview: M74HC165RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC165RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Parallel-In Serial-Out Shift Register, CMOS, SOIC, 6V Product overview: M74HC165RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC165RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 6V SOIC Logic IC
712-M74HC165RM13TR
8-bit 6V SOIC Logic IC 712-M74HC165RM13TR
8-Bit Parallel-In Serial-Out Shift Register, CMOS, SOIC, 6V Product overview: M74HC165RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC165RM13TR can be used for catalog matching and distributor lookup.

8-Bit Parallel-In Serial-Out Shift Register, CMOS, SOIC, 6V Product overview: M74HC165RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC165RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-M74HC165RM13TR
Product Name 8-bit 6V SOIC Logic IC
Gate Type Shift Register, OR GATE
Supply Voltage 6V
Inputs 9
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H53FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details