STMicroelectronics 8-bit 6V DIP Logic IC M74HC165B1R

Description
8-Bit CMOS Shift Register, Parallel-In Serial-Out, DIP, 2-6V Product overview: M74HC165B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, DIP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC165B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit CMOS Shift Register, Parallel-In Serial-Out, DIP, 2-6V Product overview: M74HC165B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, DIP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC165B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 6V DIP Logic IC
712-M74HC165B1R
8-bit 6V DIP Logic IC 712-M74HC165B1R
8-Bit CMOS Shift Register, Parallel-In Serial-Out, DIP, 2-6V Product overview: M74HC165B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, DIP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC165B1R can be used for catalog matching and distributor lookup.

8-Bit CMOS Shift Register, Parallel-In Serial-Out, DIP, 2-6V Product overview: M74HC165B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, DIP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC165B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-M74HC165B1R
Product Name 8-bit 6V DIP Logic IC
Gate Type Shift Register, OR GATE
Supply Voltage 6V
Inputs 9
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers