Manufacturer: STMicroelectronics
Win Source Part Number: 020963-M74HC164RM13T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 14-SO
IC SHIFT REG 8-BIT SIPO 14-SOIC
Shift Shift Register 1 Element 8 Bit 14-SO
IC SHIFT REG 8-BIT SIPO 14-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 020963-M74HC164RM13TR | 497-7352-2-ND | M74HC164RM13TR | M74HC164RM13TR | M74HC164RM13TR |
| Product Name | Logic - Logic - Shift Registers - M74HC164RM13TR | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | Other; 14-SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Number of units in IC | 1 |