STMicroelectronics, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC161TTR

Description
Win Source Part Number: 1074407-M74HC161TTR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 62 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LV163APWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6433-2,497-6433- 1,1026-M74HC161TTR,4 97-6433-6,M74HC161TT R-ND Base Product Number: 74HC161 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1074407-M74HC161TTR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 62 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LV163APWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6433-2,497-6433- 1,1026-M74HC161TTR,4 97-6433-6,M74HC161TT R-ND Base Product Number: 74HC161 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1074407-M74HC161TTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1074407-M74HC161TTR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1074407-M74HC161TTR
Win Source Part Number: 1074407-M74HC161TTR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 62 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LV163APWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6433-2,497-6433- 1,1026-M74HC161TTR,4 97-6433-6,M74HC161TT R-ND Base Product Number: 74HC161 Product Status: Obsolete

Win Source Part Number: 1074407-M74HC161TTR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 62 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LV163APWR;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6433-2,497-6433-1,1026-M74HC161TTR,497-6433-6,M74HC161TTR-ND
Base Product Number: 74HC161
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - 497-6433-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-6433-2-ND
Counters, Dividers 497-6433-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - M74HC161TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC161TTR
Counters, Dividers M74HC161TTR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC161TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC161TTR
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC161TTR
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - M74HC161TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC161TTR
Logic - Counters, Dividers M74HC161TTR
IC COUNTER 4-BIT SYNC 16-TSSOP

IC COUNTER 4-BIT SYNC 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1074407-M74HC161TTR 497-6433-2-ND M74HC161TTR M74HC161TTR M74HC161TTR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74ACT161SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 74HC4024PW,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
3 suppliers