The 2 to 4 / 3 to 8 Line Decoder (part number 37M5291) from STMicroelectronics is a high-speed CMOS device designed for efficient data demultiplexing. It operates within a supply voltage range of 2V to 6V and features a typical propagation delay of 13ns at 6V. The decoder supports low power dissipation with a maximum supply current of 4mA at 25°C, making it suitable for power-sensitive applications. This device includes dual 1 to 4 line demultiplexers with individual strobe and data inputs, allowing for flexible configuration as either a 2 to 4 line decoder or a 3 to 8 line decoder. The outputs are capable of driving a minimum of 4mA, ensuring compatibility with various logic levels. Additionally, the product is pin and function compatible with the 74 series 155, facilitating easy integration into existing designs. The decoder is equipped with protection circuits against static discharge and transient excess voltage, enhancing its reliability in diverse operating conditions. The SOP-16 package format allows for compact design implementations.
2 TO 4 / 3 TO 8 LINE DECODER, SOP-16, FULL REEL; Logic Family / Base Number:74HC155; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 37M5291 |
| Product Name | 2 To 4 / 3 To 8 Line Decoder, Sop-16, Full Reel; Logic Family / Base Number Stmicroelectronics |
| Function | Decoder |