STMicroelectronics, Inc. Signal Switches, Multiplexers, Decoders M74HC155RM13TR

Description
Decoder 1 x 2:4 16-SO
Request a Quote Datasheet
Description
Decoder 1 x 2:4 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 497-1784-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1784-2-ND
Signal Switches, Multiplexers, Decoders 497-1784-2-ND
Decoder 1 x 2:4 16-SO

Decoder 1 x 2:4 16-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC155RM13TR - 1211093-M74HC155RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC155RM13TR
1211093-M74HC155RM13TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC155RM13TR 1211093-M74HC155RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1211093-M74HC155RM13 TR Series: 74HC Packaging: Reel - TR Type: Decoder Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: M74HC155 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): TC74HC155AFN; TC74HC155AFN-ELP; TC74HC155AFN(M); Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1211093-M74HC155RM13TR
Series: 74HC
Packaging: Reel - TR
Type: Decoder
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: M74HC155
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): TC74HC155AFN; TC74HC155AFN-ELP; TC74HC155AFN(M);
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-M74HC155RM13TR
Analog Switch and Multiplexer IC 743-M74HC155RM13TR
2-to-4 Inverting Multiplexer/Demultip lexer, 74HC CMOS, SOP-16 Product overview: M74HC155RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC155RM13TR can be used for catalog matching and distributor lookup.

2-to-4 Inverting Multiplexer/Demultiplexer, 74HC CMOS, SOP-16 Product overview: M74HC155RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC155RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - M74HC155RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
M74HC155RM13TR
Logic - Signal Switches, Multiplexers, Decoders M74HC155RM13TR
IC DECODER 1 X 2:4 16SO

IC DECODER 1 X 2:4 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1784-2-ND 1211093-M74HC155RM13TR 743-M74HC155RM13TR M74HC155RM13TR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC155RM13TR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "16-SOIC Tape and Reel
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products