Manufacturer: STMicroelectronics
Win Source Part Number: 123706-M74HC153RM13T
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Multiplexer 2 x 4:1 16-SO
Dual 4:1 Multiplexer IC, 74HC Series, SOP-16, 2V-6V Product overview: M74HC153RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC153RM13TR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 2 X 4:1 16SO
IC MULTIPLEXER 2 X 4:1 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 123706-M74HC153RM13TR | 497-1782-2-ND | 743-M74HC153RM13TR | M74HC153RM13TR | M74HC153RM13TR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC153RM13TR | Signal Switches, Multiplexers, Decoders | Dual 2V 6V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | 16-SO | SOIC; "16-SOIC | Tape and Reel | Surface Mount |