STMicroelectronics, Inc. Analog Switch and Multiplexer IC M74HC151YTTR

Description
8-Channel Multiplexer Product overview: M74HC151YTTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC151YTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Channel Multiplexer Product overview: M74HC151YTTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC151YTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-M74HC151YTTR
Analog Switch and Multiplexer IC 743-M74HC151YTTR
8-Channel Multiplexer Product overview: M74HC151YTTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC151YTTR can be used for catalog matching and distributor lookup.

8-Channel Multiplexer Product overview: M74HC151YTTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC151YTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 497-M74HC151YTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-M74HC151YTTRCT-ND
Signal Switches, Multiplexers, Decoders 497-M74HC151YTTRCT-ND
IC MULTIPLEXER 1 X 8:1 16-TSSOP

IC MULTIPLEXER 1 X 8:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 497-M74HC151YTTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-M74HC151YTTR-ND
Signal Switches, Multiplexers, Decoders 497-M74HC151YTTR-ND
Multiplexer 1 x 8:1 16-TSSOP

Multiplexer 1 x 8:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 497-M74HC151YTTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-M74HC151YTTRDKR-ND
Signal Switches, Multiplexers, Decoders 497-M74HC151YTTRDKR-ND
IC MULTIPLEXER 1 X 8:1 16-TSSOP

IC MULTIPLEXER 1 X 8:1 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC151YTTR - 880762-M74HC151YTTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC151YTTR
880762-M74HC151YTTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC151YTTR 880762-M74HC151YTTR
Manufacturer: STMicroelectronics Win Source Part Number: 880762-M74HC151YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC151 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 880762-M74HC151YTTR
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC151
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - M74HC151YTTR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
M74HC151YTTR
Signal Switches, Multiplexers, Decoders M74HC151YTTR
IC MULTIPLEXER 1 X 8:1 16TSSOP

IC MULTIPLEXER 1 X 8:1 16TSSOP

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - M74HC151YTTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
M74HC151YTTR
Logic - Signal Switches, Multiplexers, Decoders M74HC151YTTR
IC MULTIPLEXER 1 X 8:1 16TSSOP

IC MULTIPLEXER 1 X 8:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-M74HC151YTTR 497-M74HC151YTTRCT-ND 880762-M74HC151YTTR M74HC151YTTR M74HC151YTTR
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC151YTTR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
4-bit bus switch - 74CBTLV3125PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers