8-Channel Multiplexer Product overview: M74HC151YRM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC151YRM13TR can be used for catalog matching and distributor lookup.
Multiplexer 1 x 8:1 16-SO
Multiplexer 1 x 8:1 16-SO
Multiplexer 1 x 8:1 16-SO
8-Channel High Speed Multiplexer SOIC16
8-Channel High Speed Multiplexer SOIC16
8-Channel High Speed Multiplexer SOIC16
Win Source Part Number: 1371247-M74HC151YRM1
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Multiplexer
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: 74HC151
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
IC MULTIPLEXER 1 X 8:1 16SO
IC MULTIPLEXER 1 X 8:1 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-M74HC151YRM13TR | 497-19291-6-ND | 8607296 | 8607296P | 1371247-M74HC151YRM13TR | M74HC151YRM13TR | M74HC151YRM13TR |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "16-SOIC | SOIC; Soic | 16-SOIC (0.154", 3.90mm Width) | Surface Mount | |||
| Configuration | Ball | Ball | 1 x 8:1 | 1 x 8:1 |