STMicroelectronics Logic - Logic - Gates and Inverters - M74HC14YTTR M74HC14YTTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880760-M74HC14YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14387-6, 497-14387-2, 497-14387-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880760-M74HC14YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14387-6, 497-14387-2, 497-14387-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74HC14YTTR - 880760-M74HC14YTTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC14YTTR
880760-M74HC14YTTR
Logic - Logic - Gates and Inverters - M74HC14YTTR 880760-M74HC14YTTR
Manufacturer: STMicroelectronics Win Source Part Number: 880760-M74HC14YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14387-6, 497-14387-2, 497-14387-1

Manufacturer: STMicroelectronics
Win Source Part Number: 880760-M74HC14YTTR
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC14
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14387-6, 497-14387-2, 497-14387-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 880760-M74HC14YTTR
Product Name Logic - Logic - Gates and Inverters - M74HC14YTTR
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1018QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details