Hex Schmitt Inverter Product overview: M74HC14YRM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC14YRM13TR can be used for catalog matching and distributor lookup.
STMicroelectronics, M74HC14YRM13TR
STMicroelectronics, M74HC14YRM13TR
STMicroelectronics, M74HC14YRM13TR
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
SCHMITT TRIGGER INVERTER, HEX, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 1-INP 14SO
IC INVERT SCHMITT 6CH 6-INP 14SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74HC14YRM13TR | 1891860 | 1891978P | 497-14386-6-ND | 24AC5137 | M74HC14YRM13TR | M74HC14YRM13TR | M74HC14YRM13TR |
| Product Name | Logic IC | Inverters ICs | Inverters ICs | Gates and Inverters | Schmitt Trigger Inverter, Hex, Soic-14; Logic Function Stmicroelectronics | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter schmitt trigger | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter | |
| Logic Family | HC/UH | Inverter schmitt trigger | Inverter Schmitt Trigger | |||||
| Inputs | 1 | 1 | 1 | 1 | ||||
| Operating Temperature | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Pin Count | 14 | 14 | 14 |