Hex Schmitt Inverter Product overview: M74HC14B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC14B1R can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1211090-M74HC14B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.5 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: M74HC14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-DIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74HC14P-E; HD74HC14P; MM74HC14N_Q;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Industrial
IC INVERT SCHMITT 6CH 1INP 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-DIP
-0.5 to +7 V, +⁄- 0.1 uA (Max.), -0.5 to VCC + 0.5 V, 1 uA (Max.), Hex Schmitt Inverter
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74HC14B1R | 497-1777-5-ND | 1211090-M74HC14B1R | M74HC14B1R | M74HC14B1R | M74HC14B1R | 70013605 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - M74HC14B1R | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | IC; DIP; SCHMITT INVERTER LOGIC; -0.5 TO +7 V; -55; 125; 300; 500MW |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT |
| Logic Family | HC/UH | CMOS | |||||
| Inputs | 1 | 1 | 6 | 1 | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Pin Count | 14 |