STMicroelectronics, Inc. 8-bit 5.2mA Analog Switch and Multiplexer IC M74HC148RM13TR

Description
8-Bit Encoder IC, 74HC, CMOS, SOP, 5.2mA Output Product overview: M74HC148RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.2mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC148RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Encoder IC, 74HC, CMOS, SOP, 5.2mA Output Product overview: M74HC148RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.2mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC148RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.2mA Analog Switch and Multiplexer IC
743-M74HC148RM13TR
8-bit 5.2mA Analog Switch and Multiplexer IC 743-M74HC148RM13TR
8-Bit Encoder IC, 74HC, CMOS, SOP, 5.2mA Output Product overview: M74HC148RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.2mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC148RM13TR can be used for catalog matching and distributor lookup.

8-Bit Encoder IC, 74HC, CMOS, SOP, 5.2mA Output Product overview: M74HC148RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.2mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC148RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC148RM13TR - 006829-M74HC148RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC148RM13TR
006829-M74HC148RM13TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC148RM13TR 006829-M74HC148RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 006829-M74HC148RM13T R Packaging: Reel - TR Type: Priority Encoder Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: M74HC148 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC148MX; MM74HC148M; SN74HC148DTG4; SN74HC148DTE4; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 006829-M74HC148RM13TR
Packaging: Reel - TR
Type: Priority Encoder
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: M74HC148
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC148MX; MM74HC148M; SN74HC148DTG4; SN74HC148DTE4;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 497-1776-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1776-2-ND
Signal Switches, Multiplexers, Decoders 497-1776-2-ND
Priority Encoder 1 x 8:3 16-SO

Priority Encoder 1 x 8:3 16-SO

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - M74HC148RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
M74HC148RM13TR
Logic - Signal Switches, Multiplexers, Decoders M74HC148RM13TR
IC PRIORITY ENCODER 1 X 8:3 16SO

IC PRIORITY ENCODER 1 X 8:3 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-M74HC148RM13TR 006829-M74HC148RM13TR 497-1776-2-ND M74HC148RM13TR
Product Name 8-bit 5.2mA Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC148RM13TR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data