STMicroelectronics OEM Parts - OEM Parts (M - N) - M74HC148M1R M74HC148M1R

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040298-M74HC148M1R Mounting: SMD (SMT) Number of Inputs: 8 Number of Pins: 16 Number of Outputs: 3 Propagation Delay: 26 ns Categories: OEM Parts(M-N) Case / Package: SOP Alternative Parts (Cross-Reference): SN74HC148DR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Number of Input Lines: 8 Number of Output Lines: 3
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040298-M74HC148M1R Mounting: SMD (SMT) Number of Inputs: 8 Number of Pins: 16 Number of Outputs: 3 Propagation Delay: 26 ns Categories: OEM Parts(M-N) Case / Package: SOP Alternative Parts (Cross-Reference): SN74HC148DR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Number of Input Lines: 8 Number of Output Lines: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M74HC148M1R - 1040298-M74HC148M1R - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M74HC148M1R
1040298-M74HC148M1R
OEM Parts - OEM Parts (M - N) - M74HC148M1R 1040298-M74HC148M1R
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040298-M74HC148M1R Mounting: SMD (SMT) Number of Inputs: 8 Number of Pins: 16 Number of Outputs: 3 Propagation Delay: 26 ns Categories: OEM Parts(M-N) Case / Package: SOP Alternative Parts (Cross-Reference): SN74HC148DR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Number of Input Lines: 8 Number of Output Lines: 3

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040298-M74HC148M1R
Mounting: SMD (SMT)
Number of Inputs: 8
Number of Pins: 16
Number of Outputs: 3
Propagation Delay: 26 ns
Categories: OEM Parts(M-N)
Case / Package: SOP
Alternative Parts (Cross-Reference): SN74HC148DR;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Number of Input Lines: 8
Number of Output Lines: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1040298-M74HC148M1R
Product Name OEM Parts - OEM Parts (M - N) - M74HC148M1R
Unlock Full Specs
to access all available technical data