STMicroelectronics, Inc. Signal Switches, Multiplexers, Decoders M74HC139RM13TR

Description
Decoder/Demultiplexe r 1 x 2:4 16-SO
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 497-1774-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1774-2-ND
Signal Switches, Multiplexers, Decoders 497-1774-2-ND
Decoder/Demultiplexe r 1 x 2:4 16-SO

Decoder/Demultiplexer 1 x 2:4 16-SO

Buy Now Datasheet
Singapore, Singapore
6V Analog Switch and Multiplexer IC
743-M74HC139RM13TR
6V Analog Switch and Multiplexer IC 743-M74HC139RM13TR
2-Ch 2-to-4 Demultiplexer/Decode r, CMOS, SOP-16, 6V Product overview: M74HC139RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC139RM13TR can be used for catalog matching and distributor lookup.

2-Ch 2-to-4 Demultiplexer/Decoder, CMOS, SOP-16, 6V Product overview: M74HC139RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC139RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC139RM13TR - 116828-M74HC139RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC139RM13TR
116828-M74HC139RM13TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC139RM13TR 116828-M74HC139RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 116828-M74HC139RM13T R Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 116828-M74HC139RM13TR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - M74HC139RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
M74HC139RM13TR
Logic - Signal Switches, Multiplexers, Decoders M74HC139RM13TR
IC DECODER/DEMUX 1 X 2:4 16SO

IC DECODER/DEMUX 1 X 2:4 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1774-2-ND 743-M74HC139RM13TR 116828-M74HC139RM13TR M74HC139RM13TR
Product Name Signal Switches, Multiplexers, Decoders 6V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC139RM13TR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC2G67DC-Q100H - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1897074 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details