Manufacturer: STMicroelectronics
Win Source Part Number: 1211086-M74HC138B1R
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC138
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Decoder/Demultiplexe
3-to-8 CMOS Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1211086-M74HC138B1R | 497-1771-5-ND | 743-M74HC138B1R | M74HC138B1R |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC138B1R | Signal Switches, Multiplexers, Decoders | DIP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP; "16-DIP | Rail/Tube |