NAND Gate IC 1 Channel 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 880758-M74HC133RM13T
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 1 Channel - 16-SO
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC133
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1770-1, 497-1770-2, 497-1770-1-NDR, 497-1770-2-NDR, 497-1770-6
13-Input NAND Gate IC, 74HC CMOS, SOP-16, 6V Product overview: M74HC133RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC133RM13TR can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 13-INP 16SO
IC GATE NAND 1CH 13-INP 16SO
IC GATE NAND 1CH 13-INP 16SO
NAND Gate IC 1 Channel 16-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1770-2-ND | 880758-M74HC133RM13TR | 705-M74HC133RM13TR | M74HC133RM13TR | M74HC133RM13TR | M74HC133RM13TR | M74HC133RM13TR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - M74HC133RM13TR | 6V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 13 | 13 | 13 | 13 | |||
| Propagation Delay | 22 ns | 33 ns | 22 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |