NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Quad 2-Input Schmitt NAND Gate IC, 74HC Series, CMOS, SOP Product overview: M74HC132RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC132RM13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 100929-M74HC132RM13T
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 18ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.5 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1768-2-ND | 705-M74HC132RM13TR | 100929-M74HC132RM13TR | M74HC132RM13TR | M74HC132RM13TR | M74HC132RM13TR | M74HC132RM13TR |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Logic - Gates and Inverters - M74HC132RM13TR | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 18 ns | 18 ns | 18 ns | 18 ns |