Quad 2-Input Schmitt NAND Gate IC, PDIP, 6V Product overview: M74HC132B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC132B1R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 092793-M74HC132B1R
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 18ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.5 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Automotive
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
-0.5 to +7 V, 750 mW, -0.5 to VCC + 0.5 V, 1 uA (Max.), QUAD 2-Input Schmitt NAND Gate
IC GATE NAND 4CH 2IN 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74HC132B1R | 092793-M74HC132B1R | 497-1767-5-ND | M74HC132B1R | M74HC132B1R | 70013608 | M74HC132B1R |
| Product Name | Quad 6V Logic IC | Logic - Logic - Gates and Inverters - M74HC132B1R | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | IC, CMOS; DIP; NAND-GATE LOGIC; -0.5 TO+7 V; +/- 20 MA; -55; 125; 300; 750MW | Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 27 ns | 18 ns | 18 ns | ||||
| Power Dissipation | 750 milliwatts | 750 milliwatts |