STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC126RM13TR M74HC126RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211085-M74HC126RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: M74HC126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): M74HC126YRM13TR; HD74HC126RP; MC74HC126AD; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211085-M74HC126RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: M74HC126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): M74HC126YRM13TR; HD74HC126RP; MC74HC126AD; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC126RM13TR - 1211085-M74HC126RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC126RM13TR
1211085-M74HC126RM13TR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC126RM13TR 1211085-M74HC126RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1211085-M74HC126RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: M74HC126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): M74HC126YRM13TR; HD74HC126RP; MC74HC126AD; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211085-M74HC126RM13TR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 4
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: M74HC126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Alternative Parts (Cross-Reference): M74HC126YRM13TR; HD74HC126RP; MC74HC126AD;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1211085-M74HC126RM13TR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC126RM13TR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details