Manufacturer: STMicroelectronics
Win Source Part Number: 006817-M74HC125RM13T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 6 V
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
IC BUFFER NON-INVERT 6V 14SO
IC BUFFER NON-INVERT 6V 14SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 006817-M74HC125RM13TR | 497-1766-2-ND | M74HC125RM13TR | M74HC125RM13TR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC125RM13TR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |