STMicroelectronics, Inc. Multivibrators M74HC123RM13TR

Description
Monostable Multivibrator 22ns 16-SO
Request a Quote Datasheet
Description
Monostable Multivibrator 22ns 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 497-1764-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-1764-2-ND
Multivibrators 497-1764-2-ND
Monostable Multivibrator 22ns 16-SO

Monostable Multivibrator 22ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - M74HC123RM13TR - 130444-M74HC123RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - M74HC123RM13TR
130444-M74HC123RM13TR
Logic - Logic - Multivibrators - M74HC123RM13TR 130444-M74HC123RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 130444-M74HC123RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 22ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 130444-M74HC123RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 22ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - M74HC123RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
M74HC123RM13TR
Multivibrators M74HC123RM13TR
Monostable Multivibrator 22 ns 16-SO

Monostable Multivibrator 22 ns 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - M74HC123RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
M74HC123RM13TR
Integrated Circuits (ICs) - Logic - Multivibrators M74HC123RM13TR
IC MULTIVIBRATOR 22NS 16SO

IC MULTIVIBRATOR 22NS 16SO

Supplier's Site
Logic - Multivibrators - M74HC123RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
M74HC123RM13TR
Logic - Multivibrators M74HC123RM13TR
IC MULTIVIBRATOR 22NS 16SO

IC MULTIVIBRATOR 22NS 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 497-1764-2-ND 130444-M74HC123RM13TR M74HC123RM13TR M74HC123RM13TR M74HC123RM13TR
Product Name Multivibrators Logic - Logic - Multivibrators - M74HC123RM13TR Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4528BMW/883 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Dual retriggerable precision monostable multivibrator - 74HC4538D,653 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
9 suppliers
SN54LS123-SP Retriggerable Monostable Multivibrators - 5962-7603901VFA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP
View Details
3 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details