STMicroelectronics, Inc. Gates and Inverters M74HC11RM13TR

Description
AND Gate IC 3 Channel 14-SO
Request a Quote Datasheet
Description
AND Gate IC 3 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1762-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1762-2-ND
Gates and Inverters 497-1762-2-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
HC/UH SERIES, TRIPLE 3-INPUT AND GATE, PDSO14, SOP-14 Product overview: M74HC11RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC11RM13TR can be used for catalog matching and distributor lookup.

HC/UH SERIES, TRIPLE 3-INPUT AND GATE, PDSO14, SOP-14 Product overview: M74HC11RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC11RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - M74HC11RM13TR - 924945-M74HC11RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC11RM13TR
924945-M74HC11RM13TR
Logic - Logic - Gates and Inverters - M74HC11RM13TR 924945-M74HC11RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 924945-M74HC11RM13TR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 3 Channel - 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC11 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1762-2-NDR, 497-1762-1-NDR, 497-1762-2, 497-1762-1

Manufacturer: STMicroelectronics
Win Source Part Number: 924945-M74HC11RM13TR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 3 Channel - 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC11
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1762-2-NDR, 497-1762-1-NDR, 497-1762-2, 497-1762-1

Buy Now Datasheet
Gates and Inverters - M74HC11RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC11RM13TR
Gates and Inverters M74HC11RM13TR
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - M74HC11RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC11RM13TR
Logic - Gates and Inverters M74HC11RM13TR
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HC11RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HC11RM13TR
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HC11RM13TR
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1762-2-ND 705-M74HC11RM13TR 924945-M74HC11RM13TR M74HC11RM13TR M74HC11RM13TR M74HC11RM13TR
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - M74HC11RM13TR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT AND; AND Gate NOT; AND AND
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 3 3 3
Propagation Delay 14 ns 14 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 2SB544E-MP-ON - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2139001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers