STMicroelectronics, Inc. Logic - Logic - Flip Flops - M74HC112RM13TR M74HC112RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 122137-M74HC112RM13T R Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 2μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 79MHz
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 122137-M74HC112RM13T R Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 2μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 79MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M74HC112RM13TR is a high-speed dual J-K flip-flop designed for use in digital circuits. It operates with a maximum frequency of 79 MHz at a supply voltage of 6V and features low power dissipation with a maximum current consumption of 2 mA at 25°C. The device offers high noise immunity with a minimum noise margin of 28% of VCC and symmetrical output impedance of 4 mA minimum for both high and low outputs. This flip-flop includes individual J, K, clock, and asynchronous preset and clear inputs for each flip-flop, allowing for flexible data handling. It is compatible with the 74 series 112 and operates over a wide voltage range of 2V to 6V. The M74HC112RM13TR is suitable for applications requiring reliable data storage and manipulation in various electronic systems.

Datasheet Summary
Powered by GS/AI

The M74HC112RM13TR is a high-speed dual J-K flip-flop designed for use in digital circuits. It operates with a maximum frequency of 79 MHz at a supply voltage of 6V and features low power dissipation with a maximum current consumption of 2 mA at 25°C. The device offers high noise immunity with a minimum noise margin of 28% of VCC and symmetrical output impedance of 4 mA minimum for both high and low outputs. This flip-flop includes individual J, K, clock, and asynchronous preset and clear inputs for each flip-flop, allowing for flexible data handling. It is compatible with the 74 series 112 and operates over a wide voltage range of 2V to 6V. The M74HC112RM13TR is suitable for applications requiring reliable data storage and manipulation in various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - M74HC112RM13TR - 122137-M74HC112RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC112RM13TR
122137-M74HC112RM13TR
Logic - Logic - Flip Flops - M74HC112RM13TR 122137-M74HC112RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 122137-M74HC112RM13T R Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 2μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 79MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 122137-M74HC112RM13TR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 2μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 79MHz

Buy Now Datasheet
Flip Flops - 497-7341-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-7341-2-ND
Flip Flops 497-7341-2-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - M74HC112RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HC112RM13TR
Flip Flops M74HC112RM13TR
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HC112RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HC112RM13TR
Integrated Circuits (ICs) - Logic - Flip Flops M74HC112RM13TR
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site
Logic - Flip Flops - M74HC112RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HC112RM13TR
Logic - Flip Flops M74HC112RM13TR
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 122137-M74HC112RM13TR 497-7341-2-ND M74HC112RM13TR M74HC112RM13TR M74HC112RM13TR
Product Name Logic - Logic - Flip Flops - M74HC112RM13TR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered; Negative Edge Negative-edge Triggered
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 21 ns 21 ns
fMAX 79 MHz 79 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-89525013A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details