STMicroelectronics Logic - Logic - Flip Flops - M74HC112B1 M74HC112B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 073013-M74HC112B1 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 2μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 79MHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 073013-M74HC112B1 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 2μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 79MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - M74HC112B1 - 073013-M74HC112B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC112B1
073013-M74HC112B1
Logic - Logic - Flip Flops - M74HC112B1 073013-M74HC112B1
Manufacturer: STMicroelectronics Win Source Part Number: 073013-M74HC112B1 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 2μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 79MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 073013-M74HC112B1
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 2μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 79MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 073013-M74HC112B1
Product Name Logic - Logic - Flip Flops - M74HC112B1
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 2 V ~ 6 V
Propagation Delay 21 ns
fMAX 79 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5474FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flip Flops - 74AHC74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
3 suppliers