NAND Gate IC 3 Channel 14-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 041321-M74HC10B1R
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
3-Input NAND Gate IC, 74HC Series, CMOS, PDIP-14 Product overview: M74HC10B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC10B1R can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14DIP
IC GATE NAND 3CH 3-INP 14DIP
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, NAND GATE, 3 CHANNEL, DIP-14. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1759-5-ND | 041321-M74HC10B1R | 705-M74HC10B1R | M74HC10B1R | M74HC10B1R | M74HC10B1R | 16484678 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - M74HC10B1R | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND | NAND |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 13 ns | 13 ns | 19 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |