STMicroelectronics Logic - Logic - Gates and Inverters - M74HC10B1 M74HC10B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207171-M74HC10B1 Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207171-M74HC10B1 Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74HC10B1 - 207171-M74HC10B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC10B1
207171-M74HC10B1
Logic - Logic - Gates and Inverters - M74HC10B1 207171-M74HC10B1
Manufacturer: STMicroelectronics Win Source Part Number: 207171-M74HC10B1 Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 207171-M74HC10B1
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
DIP Logic IC - 705-M74HC10B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-M74HC10B1
DIP Logic IC 705-M74HC10B1
IC GATE NAND 3CH 3-INP 14-DIP Product overview: M74HC10B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC10B1 can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 14-DIP Product overview: M74HC10B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC10B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 207171-M74HC10B1 705-M74HC10B1
Product Name Logic - Logic - Gates and Inverters - M74HC10B1 DIP Logic IC
Gate Type NOT; NAND; NAND Gate NAND
Supply Voltage 2 V ~ 6 V
Inputs 3 3
Propagation Delay 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details