STMicroelectronics, Inc. Flip Flops M74HC109M1R

Description
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 497-1758-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1758-5-ND
Flip Flops 497-1758-5-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - M74HC109M1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HC109M1R
Flip Flops M74HC109M1R
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HC109M1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HC109M1R
Integrated Circuits (ICs) - Logic - Flip Flops M74HC109M1R
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site
Logic - Flip Flops - M74HC109M1R - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HC109M1R
Logic - Flip Flops M74HC109M1R
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 497-1758-5-ND M74HC109M1R M74HC109M1R M74HC109M1R
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 26 ns
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3334-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Flip Flops - 54F175LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers