STMicroelectronics Dual 67MHz 6V DIP Logic IC M74HC109B1R

Description
Dual J-K Flip-Flop, 67MHz, DIP, 2-6V, 74HC Series Product overview: M74HC109B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 6V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC109B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, 67MHz, DIP, 2-6V, 74HC Series Product overview: M74HC109B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 6V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC109B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 67MHz 6V DIP Logic IC
706-M74HC109B1R
Dual 67MHz 6V DIP Logic IC 706-M74HC109B1R
Dual J-K Flip-Flop, 67MHz, DIP, 2-6V, 74HC Series Product overview: M74HC109B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 6V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC109B1R can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, 67MHz, DIP, 2-6V, 74HC Series Product overview: M74HC109B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 6V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC109B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC109B1R
Product Name Dual 67MHz 6V DIP Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 100118W-MIL2 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details