STMicroelectronics Dual 80MHz Logic IC M74HC107RM13TR

Description
Dual JK Flip-Flop, Negative Edge Triggered, 80MHz, SOP Product overview: M74HC107RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC107RM13TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual JK Flip-Flop, Negative Edge Triggered, 80MHz, SOP Product overview: M74HC107RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC107RM13TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 80MHz Logic IC - 706-M74HC107RM13TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 80MHz Logic IC
706-M74HC107RM13TR
Dual 80MHz Logic IC 706-M74HC107RM13TR
Dual JK Flip-Flop, Negative Edge Triggered, 80MHz, SOP Product overview: M74HC107RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC107RM13TR can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Negative Edge Triggered, 80MHz, SOP Product overview: M74HC107RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC107RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC107RM13TR
Product Name Dual 80MHz Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3130-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54H11DM - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
4 suppliers