STMicroelectronics Dual 80MHz 6V DIP Logic IC M74HC107B1R

Description
Dual J-K Flip-Flop IC, 80MHz, DIP, 2-6V Product overview: M74HC107B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, 6V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC107B1R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual J-K Flip-Flop IC, 80MHz, DIP, 2-6V Product overview: M74HC107B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, 6V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC107B1R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 80MHz 6V DIP Logic IC - 706-M74HC107B1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 80MHz 6V DIP Logic IC
706-M74HC107B1R
Dual 80MHz 6V DIP Logic IC 706-M74HC107B1R
Dual J-K Flip-Flop IC, 80MHz, DIP, 2-6V Product overview: M74HC107B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, 6V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC107B1R can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop IC, 80MHz, DIP, 2-6V Product overview: M74HC107B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, 6V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC107B1R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC107B1R
Product Name Dual 80MHz 6V DIP Logic IC
Gate Type Flip-Flop
Supply Voltage 6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic IC - 705-74AHCT1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers