IC AND 4-CIR 2-IN 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-M74HC08YTTR-ND | M74HC08YTTR | M74HC08YTTR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 13 ns | ||
| Low Level Output Current (Sink) | 5.2 mA |