STMicroelectronics, Inc. Gates and Inverters M74HC08RM13TR

Description
AND Gate IC 4 Channel 14-SO
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1756-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1756-2-ND
Gates and Inverters 497-1756-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 6V Logic IC
705-M74HC08RM13TR
Quad 6V Logic IC 705-M74HC08RM13TR
Quad 2-Input AND Gate IC, 74HC, CMOS, SOP, 6V Product overview: M74HC08RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC08RM13TR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 74HC, CMOS, SOP, 6V Product overview: M74HC08RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC08RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - M74HC08RM13TR - 112809-M74HC08RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC08RM13TR
112809-M74HC08RM13TR
Logic - Logic - Gates and Inverters - M74HC08RM13TR 112809-M74HC08RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 112809-M74HC08RM13TR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 112809-M74HC08RM13TR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Logic - Gates and Inverters - M74HC08RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC08RM13TR
Logic - Gates and Inverters M74HC08RM13TR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - M74HC08RM13TR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74HC08RM13TR
Gates and Inverters M74HC08RM13TR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - M74HC08RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC08RM13TR
Gates and Inverters M74HC08RM13TR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Quad And Gate, 2I/p, Sop-14; Logic Function Stmicroelectronics - 89K0851 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Sop-14; Logic Function Stmicroelectronics
89K0851
Quad And Gate, 2I/p, Sop-14; Logic Function Stmicroelectronics 89K0851
QUAD AND GATE, 2I/P, SOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HC08RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HC08RM13TR
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HC08RM13TR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1756-2-ND 705-M74HC08RM13TR 112809-M74HC08RM13TR M74HC08RM13TR M74HC08RM13TR M74HC08RM13TR 89K0851 M74HC08RM13TR
Product Name Gates and Inverters Quad 6V Logic IC Logic - Logic - Gates and Inverters - M74HC08RM13TR Logic - Gates and Inverters Gates and Inverters Gates and Inverters Quad And Gate, 2I/p, Sop-14; Logic Function Stmicroelectronics Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate NOT; AND AND; AND Gate AND; AND Gate AND
Supply Voltage 2V ~ 6V 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V 6V
Inputs 2 2 2 2 2 2
Propagation Delay 13 ns 13 ns 13 ns 13 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4093BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual retriggerable monostable multivibrator with reset - 74AHC123APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers