STMicroelectronics, Inc. Logic - Logic - Gates and Inverters - M74HC08B1R M74HC08B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 073011-M74HC08B1R Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MC74HC08ANG; M74HC08B1R; M74HC08B1; TC74HC08AP(HQ); Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 073011-M74HC08B1R Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MC74HC08ANG; M74HC08B1R; M74HC08B1; TC74HC08AP(HQ); Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74HC08B1R - 073011-M74HC08B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC08B1R
073011-M74HC08B1R
Logic - Logic - Gates and Inverters - M74HC08B1R 073011-M74HC08B1R
Manufacturer: STMicroelectronics Win Source Part Number: 073011-M74HC08B1R Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MC74HC08ANG; M74HC08B1R; M74HC08B1; TC74HC08AP(HQ); Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: STMicroelectronics
Win Source Part Number: 073011-M74HC08B1R
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MC74HC08ANG; M74HC08B1R; M74HC08B1; TC74HC08AP(HQ);
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Singapore, Singapore
Quad 6V Logic IC
705-M74HC08B1R
Quad 6V Logic IC 705-M74HC08B1R
Quad 2-Input AND Gate IC, CMOS, PDIP, 6V Product overview: M74HC08B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC08B1R can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, PDIP, 6V Product overview: M74HC08B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC08B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-1755-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1755-5-ND
Gates and Inverters 497-1755-5-ND
AND Gate IC 4 Channel 14-DIP

AND Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Logic - Gates and Inverters - M74HC08B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC08B1R
Logic - Gates and Inverters M74HC08B1R
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - M74HC08B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC08B1R
Gates and Inverters M74HC08B1R
AND Gate IC 4 Channel 14-DIP

AND Gate IC 4 Channel 14-DIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HC08B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HC08B1R
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HC08B1R
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - M74HC08B1R - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74HC08B1R
Gates and Inverters M74HC08B1R
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 073011-M74HC08B1R 705-M74HC08B1R 497-1755-5-ND M74HC08B1R M74HC08B1R M74HC08B1R M74HC08B1R
Product Name Logic - Logic - Gates and Inverters - M74HC08B1R Quad 6V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 13 ns 13 ns 13 ns 13 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H62FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers