The M74HC05RM13TR is a high-speed CMOS hex inverter with open drain outputs, designed using silicon gate C2MOS technology. It operates within a supply voltage range of 2V to 6V and features a typical propagation delay of 10ns at 6V. The device is characterized by low power dissipation, with a maximum supply current of 1mA at 25°C. It offers high noise immunity, with minimum input noise levels of 28% VCC. The inverter is pin and function compatible with the 74 series 05, making it suitable for various applications. The device includes protection circuits against static discharge and transient excess voltage, ensuring reliable operation. The M74HC05RM13TR is available in a 14-pin SO package.
Inverter IC 6 Channel Open Drain 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 020958-M74HC05RM13TR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
6-Ch CMOS Hex Inverter IC, 2-6V, 15ns, 5.2mA, SOP Product overview: M74HC05RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC05RM13TR can be used for catalog matching and distributor lookup.
IC INVERTER OD 6CH 6-INP 14SO
Inverter IC 6 Channel Open Drain 14-SO
IC INVERTER 6CH 1-INP 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1754-2-ND | 020958-M74HC05RM13TR | 705-M74HC05RM13TR | M74HC05RM13TR | M74HC05RM13TR | M74HC05RM13TR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - M74HC05RM13TR | 6V 5.2mA Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Output Type | Open Drain | |||||
| Inputs | 1 | 6 | 6 | 1 | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns |