STMicroelectronics, Inc. Gates and Inverters M74HC04YRM13TR

Description
Inverter IC 6 Channel 14-SO
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-19290-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-19290-6-ND
Gates and Inverters 497-19290-6-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 497-19290-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-19290-1-ND
Gates and Inverters 497-19290-1-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 497-19290-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-19290-2-ND
Gates and Inverters 497-19290-2-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Hex Inverter Product overview: M74HC04YRM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC04YRM13TR can be used for catalog matching and distributor lookup.

Hex Inverter Product overview: M74HC04YRM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC04YRM13TR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - M74HC04YRM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC04YRM13TR
Gates and Inverters M74HC04YRM13TR
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HC04YRM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HC04YRM13TR
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HC04YRM13TR
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site
Logic - Gates and Inverters - M74HC04YRM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC04YRM13TR
Logic - Gates and Inverters M74HC04YRM13TR
IC INVERTER 6CH 6-INP 14SO

IC INVERTER 6CH 6-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-19290-6-ND 705-M74HC04YRM13TR M74HC04YRM13TR M74HC04YRM13TR M74HC04YRM13TR
Product Name Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT NOT
Supply Voltage 2V ~ 6V 2V ~ 6V 1.9V ~ 5.8V (Low), 0V ~ 0.26V (High)
Inputs 1 1 1
Propagation Delay 16 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details