Inverter IC 6 Channel 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 115462-M74HC04RM13TR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: M74HC04
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): TC74HC04AFNTR; SN74HC04DG4; CD74HC04M96G4; CD74HC04M96S2497;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
6-Gate Hex Inverter IC, CMOS, SOP, 5.2mA Output Product overview: M74HC04RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC04RM13TR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1752-2-ND | 115462-M74HC04RM13TR | 705-M74HC04RM13TR | M74HC04RM13TR | M74HC04RM13TR | M74HC04RM13TR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - M74HC04RM13TR | 5.2mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 1 | 6 | 6 | 1 | ||
| Propagation Delay | 16 ns | 16 ns | 145 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |