Manufacturer: STMicroelectronics
Win Source Part Number: 207170-M74HC04B1R
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Inverter IC 6 Channel 14-DIP
6-Circuit CMOS Hex Inverter IC, PDIP, 6V Product overview: M74HC04B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC04B1R can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14DIP
Inverter IC 6 Channel 14-DIP
IC INVERTER 6CH 6-INP 14DIP
DISCONTINUED BY MANUFACTURER, INVERTER, HC SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 207170-M74HC04B1R | 497-1751-5-ND | 705-M74HC04B1R | M74HC04B1R | M74HC04B1R | M74HC04B1R | 16484654 |
| Product Name | Logic - Logic - Gates and Inverters - M74HC04B1R | Gates and Inverters | 6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic IC |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 6 | 1 | 6 | 1 | |||
| Propagation Delay | 16 ns | 16 ns | 145 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |