NAND Gate IC 4 Channel Open Drain 14-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 041320-M74HC03B1R
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
HC/UH SERIES, QUAD 2-INPUT NAND GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC03B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC03B1R can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND OD 4CH 2-INP 14DIP
IC GATE NAND OD 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Open Drain 14-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1749-5-ND | 041320-M74HC03B1R | 705-M74HC03B1R | M74HC03B1R | M74HC03B1R | M74HC03B1R | M74HC03B1R |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - M74HC03B1R | Quad DIP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Output Type | Open Drain | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 10 ns | 10 ns | 10 ns |