Manufacturer: STMicroelectronics
Win Source Part Number: 103872-M74HC02RM13TR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MC74HC02ADR2G; M74HC02M1R; M74HC02M1;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
NOR Gate IC 4 Channel 14-SO
Quad 2-Input NOR Gate IC, 74HC Series, SOP-14, CMOS Product overview: M74HC02RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC02RM13TR can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SO
IC GATE NOR 4CH 2-INP 14SO
IC GATE NOR 4CH 2-INP 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 103872-M74HC02RM13TR | 497-1748-2-ND | 705-M74HC02RM13TR | M74HC02RM13TR | M74HC02RM13TR | M74HC02RM13TR | M74HC02RM13TR |
| Product Name | Logic - Logic - Gates and Inverters - M74HC02RM13TR | Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOR | NOR; NOR Gate | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 13 ns | 13 ns | 13 ns | 13 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |