Quad 2-Input NAND Gate IC, CMOS, 13ns, TSSOP-14 Product overview: M74HC00TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC00TTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 020957-M74HC00TTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74HC00TTR | 020957-M74HC00TTR | 497-7339-2-ND | M74HC00TTR | M74HC00TTR | M74HC00TTR |
| Product Name | Quad TSSOP Logic IC | Logic - Logic - Gates and Inverters - M74HC00TTR | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE, NOR GATE | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 13 ns | 13 ns | 13 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |