STMicroelectronics, Inc. Quad 6V Logic IC M74HC00B1R

Description
CMOS NAND Gate IC, Quad 2-Input, PDIP14, 2-6V, 19ns Product overview: M74HC00B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC00B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS NAND Gate IC, Quad 2-Input, PDIP14, 2-6V, 19ns Product overview: M74HC00B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC00B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 6V Logic IC
705-M74HC00B1R
Quad 6V Logic IC 705-M74HC00B1R
CMOS NAND Gate IC, Quad 2-Input, PDIP14, 2-6V, 19ns Product overview: M74HC00B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC00B1R can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, Quad 2-Input, PDIP14, 2-6V, 19ns Product overview: M74HC00B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC00B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - M74HC00B1R - 785120-M74HC00B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC00B1R
785120-M74HC00B1R
Logic - Logic - Gates and Inverters - M74HC00B1R 785120-M74HC00B1R
Manufacturer: STMicroelectronics Win Source Part Number: 785120-M74HC00B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Part Status: Obsolete(EOL) Family Name: M74HC00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DIP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC74HC00ANG; MC74HC00AN; SL000HC00ANG; SL000HC00AN; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785120-M74HC00B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: M74HC00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC74HC00ANG; MC74HC00AN; SL000HC00ANG; SL000HC00AN;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 497-1745-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1745-5-ND
Gates and Inverters 497-1745-5-ND
NAND Gate IC 4 Channel 14-DIP

NAND Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HC00B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HC00B1R
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HC00B1R
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - M74HC00B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC00B1R
Logic - Gates and Inverters M74HC00B1R
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - M74HC00B1R - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74HC00B1R
Gates and Inverters M74HC00B1R
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - M74HC00B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC00B1R
Gates and Inverters M74HC00B1R
NAND Gate IC 4 Channel 14-DIP

NAND Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-M74HC00B1R 785120-M74HC00B1R 497-1745-5-ND M74HC00B1R M74HC00B1R M74HC00B1R M74HC00B1R
Product Name Quad 6V Logic IC Logic - Logic - Gates and Inverters - M74HC00B1R Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 19 ns 13 ns 13 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3998-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details