Manufacturer: STMicroelectronics
Win Source Part Number: 1211057-M68AW128ML70
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA (7x12)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: M68AW128M
Manufacturer Pack Quantity: 165
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
128KX16 STANDARD SRAM, 70ns, PBGA48, 6 X 8 MM, 0.75 MM PITCH, TFBGA-48 Product overview: M68AW128ML70ZB6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M68AW128ML70ZB6 can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 2Mbit Parallel 70 ns 48-TFBGA (7x12)
IC SRAM 2MBIT PARALLEL 48TFBGA
IC SRAM 2MBIT PARALLEL 48TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1211057-M68AW128ML70ZB6 | 774-M68AW128ML70ZB6 | M68AW128ML70ZB6 | M68AW128ML70ZB6 | M68AW128ML70ZB6 |
| Product Name | Memory - SRAM - M68AW128ML70ZB6 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile, , SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |