Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074369-M68AW127BM70
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 1 Mb
Number of Pins: 32
Categories: OEM Parts(M-N)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 17 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1074369-M68AW127BM70MC6U |
| Product Name | OEM Parts - OEM Parts (M - N) - M68AW127BM70MC6U |