STMicroelectronics OEM Parts - OEM Parts (M - N) - M68AW031AM70MS6U M68AW031AM70MS6U

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074368-M68AW031AM70 MS6U Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 256 kb Number of Words: 32000 Number of Pins: 28 Categories: OEM Parts(M-N) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074368-M68AW031AM70 MS6U Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 256 kb Number of Words: 32000 Number of Pins: 28 Categories: OEM Parts(M-N) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M68AW031AM70MS6U - 1074368-M68AW031AM70MS6U - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M68AW031AM70MS6U
1074368-M68AW031AM70MS6U
OEM Parts - OEM Parts (M - N) - M68AW031AM70MS6U 1074368-M68AW031AM70MS6U
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074368-M68AW031AM70 MS6U Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 256 kb Number of Words: 32000 Number of Pins: 28 Categories: OEM Parts(M-N) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 15 b

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074368-M68AW031AM70MS6U
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 256 kb
Number of Words: 32000
Number of Pins: 28
Categories: OEM Parts(M-N)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 15 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1074368-M68AW031AM70MS6U
Product Name OEM Parts - OEM Parts (M - N) - M68AW031AM70MS6U
Unlock Full Specs
to access all available technical data