Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074365-M68AF511AL55
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Density: 4 Mb
Number of Pins: 32
Categories: OEM Parts(M-N)
Case / Package: TSOP
Alternative Parts (Cross-Reference): M68AF511AL55NC6M68AF
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 19 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1074365-M68AF511AL55NC6 |
| Product Name | OEM Parts - OEM Parts (M - N) - M68AF511AL55NC6 |