STMicroelectronics Memory - Flash - M58WR064ET70ZB6T M58WR064ET70ZB6T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880719-M58WR064ET70Z B6T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 66 MHz 70 ns 56-VFBGA (7.7x9) Package: Reel - TR Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M58WR Categories: Integrated Circuits (ICs) Case / Package: 56-VFBGA (7.7x9) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880719-M58WR064ET70Z B6T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 66 MHz 70 ns 56-VFBGA (7.7x9) Package: Reel - TR Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M58WR Categories: Integrated Circuits (ICs) Case / Package: 56-VFBGA (7.7x9) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58WR064ET70ZB6T - 880719-M58WR064ET70ZB6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58WR064ET70ZB6T
880719-M58WR064ET70ZB6T
Memory - Flash - M58WR064ET70ZB6T 880719-M58WR064ET70ZB6T
Manufacturer: STMicroelectronics Win Source Part Number: 880719-M58WR064ET70Z B6T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 66 MHz 70 ns 56-VFBGA (7.7x9) Package: Reel - TR Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M58WR Categories: Integrated Circuits (ICs) Case / Package: 56-VFBGA (7.7x9) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: STMicroelectronics
Win Source Part Number: 880719-M58WR064ET70ZB6T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)
Package: Reel - TR
Package: 56-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M58WR
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFBGA (7.7x9)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-M58WR064ET70ZB6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58WR064ET70ZB6T
Memory IC and Storage Component 774-M58WR064ET70ZB6T
IC FLASH 64M PARALLEL 56VFBGA Product overview: M58WR064ET70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR064ET70ZB6T can be used for catalog matching and distributor lookup.

IC FLASH 64M PARALLEL 56VFBGA Product overview: M58WR064ET70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58WR064ET70ZB6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M58WR064ET70ZB6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)

FLASH - NOR Memory IC 64Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 56VFBGA

IC FLASH 64MBIT PARALLEL 56VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880719-M58WR064ET70ZB6T 774-M58WR064ET70ZB6T M58WR064ET70ZB6T M58WR064ET70ZB6T
Product Name Memory - Flash - M58WR064ET70ZB6T Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; NOR, , Non-Volatile, FLASH Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 56-VFBGA (7.7x9) BGA; VFBGA BGA; 56-VFBGA
Access Time 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Memory - 580970-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL116K0XNFI010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details