The M58LW064D110N6 is a 64 Mbit (8Mb x8, 4Mb x16) Flash memory device from Quarktwin Technology Ltd., designed for use in various applications requiring non-volatile storage. It operates with a supply voltage range of 2.7 to 3.6V for programming, erasing, and reading operations. The device features a random read access time of 110 ns and supports page mode read with access times of 110 ns for the first word and 25 ns for subsequent words.
This memory chip includes 64 uniform memory blocks of 64 KWords each, allowing for efficient data management and organization. It supports a programming time of 12 µs per word and offers a high endurance of 100,000 program/erase cycles per block. Enhanced security features include block protection/unprotect
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: M58LW064D110N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW064D110N6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 020956-M58LW064D110N
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110ns 56-TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 64Mbit Parallel 110 ns 56-TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M58LW064D110N6 | 020956-M58LW064D110N6 | 497-1727-ND | M58LW064D110N6 | M58LW064D110N6 | M58LW064D110N6 |
| Product Name | Memory IC and Storage Component | Memory - Flash - M58LW064D110N6 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | SOP; 56-TSOP | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) |