STMicroelectronics, Inc. Memory - Flash - M58LW032D110ZA6 M58LW032D110ZA6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072992-M58LW032D110Z A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072992-M58LW032D110Z A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58LW032D110ZA6 - 072992-M58LW032D110ZA6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LW032D110ZA6
072992-M58LW032D110ZA6
Memory - Flash - M58LW032D110ZA6 072992-M58LW032D110ZA6
Manufacturer: STMicroelectronics Win Source Part Number: 072992-M58LW032D110Z A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: STMicroelectronics
Win Source Part Number: 072992-M58LW032D110ZA6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now Datasheet
Memory - 497-1726-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110ns 64-TBGA (10x13)

FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110ns 64-TBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-M58LW032D110ZA6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LW032D110ZA6
Memory IC and Storage Component 774-M58LW032D110ZA6
IC FLASH 32MBIT 110NS 64TBGA Product overview: M58LW032D110ZA6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW032D110ZA6 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 110NS 64TBGA Product overview: M58LW032D110ZA6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW032D110ZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M58LW032D110ZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 110 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 32Mbit Parallel 110 ns 64-TBGA (10x13)

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 64TBGA

IC FLASH 32MBIT PARALLEL 64TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M58LW032D110ZA6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LW032D110ZA6
Integrated Circuits (ICs) - Memory - Memory M58LW032D110ZA6
IC FLASH 32MBIT PARALLEL 64TBGA

IC FLASH 32MBIT PARALLEL 64TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072992-M58LW032D110ZA6 497-1726-ND 774-M58LW032D110ZA6 M58LW032D110ZA6 M58LW032D110ZA6 M58LW032D110ZA6
Product Name Memory - Flash - M58LW032D110ZA6 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile, , FLASH, NOR Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 110 ns 110 ns 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-TBGA (10x13) 64-TBGA BGA; TBGA BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details