STMicroelectronics, Inc. Memory - Flash - M58LW032D110N6 M58LW032D110N6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072991-M58LW032D110N 6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072991-M58LW032D110N 6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58LW032D110N6 - 072991-M58LW032D110N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LW032D110N6
072991-M58LW032D110N6
Memory - Flash - M58LW032D110N6 072991-M58LW032D110N6
Manufacturer: STMicroelectronics Win Source Part Number: 072991-M58LW032D110N 6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: STMicroelectronics
Win Source Part Number: 072991-M58LW032D110N6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now Datasheet
Memory - 497-1725-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110ns 56-TSOP (14x20)

FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110ns 56-TSOP (14x20)

Buy Now Datasheet
Memory IC and Storage Component - 774-M58LW032D110N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LW032D110N6
Memory IC and Storage Component 774-M58LW032D110N6
IC FLASH 32MBIT PARALLEL 56TSOP Product overview: M58LW032D110N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW032D110N6 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 56TSOP Product overview: M58LW032D110N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW032D110N6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M58LW032D110N6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LW032D110N6
Integrated Circuits (ICs) - Memory - Memory M58LW032D110N6
IC FLASH 32MBIT PARALLEL 56TSOP

IC FLASH 32MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 32M PARALLEL 56TSOP - 761-M58LW032D110N6 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M PARALLEL 56TSOP
761-M58LW032D110N6
IC FLASH 32M PARALLEL 56TSOP 761-M58LW032D110N6
IC FLASH 32M PARALLEL 56TSOP

IC FLASH 32M PARALLEL 56TSOP

Supplier's Site
Memory - M58LW032D110N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 110 ns 56-TSOP (14x20)

FLASH - NOR Memory IC 32Mbit Parallel 110 ns 56-TSOP (14x20)

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 56TSOP

IC FLASH 32MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072991-M58LW032D110N6 497-1725-ND 774-M58LW032D110N6 M58LW032D110N6 761-M58LW032D110N6 M58LW032D110N6 M58LW032D110N6
Product Name Memory - Flash - M58LW032D110N6 Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory IC FLASH 32M PARALLEL 56TSOP Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 110 ns 110 ns 110 ns 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP (14x20) "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724, 18.40mm Width) 56-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064LABMFB000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details